DS/EN ISO 8734
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 1998 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d 1, from 1mm to 20 mm inclusive.
Document History
DS/EN ISO 8734
February 12, 1998
Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
This International Standard specifies the characteristics of parallel pins (dowel pins) of steel, through hardened or case hardened and martensitic stainless steel with nominal diameters, d 1, from...