DIN EN 60870-6-601

Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; section 601: Functional profile for providing the connection-oriented transport service in end system connected via permanent acces to a packet switched data network (IEC 60870-6-601:1994); German version EN 60870-6-601:1995

active, Most Current
Organization: DIN
Publication Date: 1 September 1995
Status: active
Page Count: 10
ICS Code (Telecontrol. Telemetering): 33.200

Document History

DIN EN 60870-6-601
September 1, 1995
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations; section 601: Functional profile for providing the connection-oriented transport service in end system connected via permanent acces to a packet switched data network (IEC 60870-6-601:1994); German version EN 60870-6-601:1995
A description is not available for this item.
Advertisement