This document references:
ASME B1.13M - Metric Screw Threads: M Profile
Published by ASME
on
January 1, 2005
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
This document references:
ASME B1.16M - Gages and Gaging for Metric M Screw Threads
Published by ASME
on
January 1, 1984
This Standard provides essential specifications and dimensions for the gages used on M series metric screw threads, and covers the specifications and dimensions for the thread gages and measuring...
This document references:
ASME B1.21M - Metric Screw Threads: MJ Profile
Published by ASME
on
January 1, 1997
This Standard establishes the basic triangular profile for the MJ thread form; provides a system of designations; lists the standard series of diameter/pitch combinations for diameters from 1.6 to...
This document references:
ASME B47.1 - Gage Blanks
Published by ASME
on
January 1, 2010
This Standard covers standard designs for the following: (a) plain and thread plug gage blanks to 12.010 in. maximum gaging diameter (b) plain and thread ring gage blanks to 12.260 in. maximum gaging...
This document is referenced by:
ASME Y14.6 - Screw Thread Representation
Published by ASME
on
January 1, 2001
This Standard establishes requirements for pictorial representation, specification, and dimensioning of screw threads on drawings; it is not concerned with standards for dimensional control of screw...
This document is referenced by:
DRM - DRAWING REQUIREMENTS MANUAL
Published by DRM
on
January 1, 2008
This 11th Edition of the Drawing Requirements Manual (DRM) contains instructions for the preparation of engineering drawings and models based on ASME Y14.100, ASME Y14.5M-1994, ASME Y14.41-2003, and...