ISO/IEC GUIDE 50
Safety Aspects - Guidelines for Child Safety
| Organization: | ISO |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Equipment for children): | 97.190 |
| ICS Code (Standardization. General rules): | 01.120 |
scope:
This Guide provides a framework for addressing potential sources of unintentional physical harm (hazards) to children from products, processes or services that they use or with which they may come into contact, even if they are not specifically intended for children. The framework aims at minimizing risk of injury to children.
It is primarily intended for those involved in the preparation and revision of standards. However, it has important information that can be useful to, amongst others, designers, architects, manufacturers, service providers, communicators and policy makers.
For children with special needs, additional requirements may be appropriate. This Guide does not claim to address those additional requirements in full. ISO/IEC Guide 71 addresses the needs of persons with disabilities.
A product may include goods, structures, buildings, installations or a combination of these.
No specific guidance is given in this Guide for the prevention or reduction of psychological or moral harm or of intentional injuries.
Document History