IEC 61800-1

Adjustable Speed Electrical Power Drive Systems - Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 1997
Status: inactive
Page Count: 212
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Scope and object

This part of IEC 61800 applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle drives.

It applies to power drive systems (PDS) connected to line voltages up to 1 kV a.c., 50 Hz or 60 Hz.

EMC aspects are covered in IEC 61800-3.

This part of IEC 61800 gives the characteristics of the converters and their relationship with the complete d.c. drive system. It also states their performance requirements with respect to ratings, normal operating conditions, overload conditions, surge withstand capabilities, stability, protection, a.c. line earthing, and testing. Furthermore, it deals with application guidelines, such as control strategies, diagnostics, and topologies.

This part of IEC 61800 is intended to define a complete d.c. PDS in terms of its performance and not in terms of individual subsystem functional units.

Document History

January 1, 2021
Adjustable speed electrical power drive systems – Part 1: General requirements – Rating specifications for low voltage adjustable speed DC power drive systems
This part of IEC 61800 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement...
IEC 61800-1
December 1, 1997
Adjustable Speed Electrical Power Drive Systems - Part 1: General Requirements - Rating Specifications for Low Voltage Adjustable Speed d.c. Power Drive Systems
Scope and object This part of IEC 61800 applies to general purpose adjustable speed d.c. drive systems which include the power conversion, control equipment, and also a motor or motors. Excluded are...

References

Advertisement