NPFC - MIL-S-13484
SWITCH, SENSITIVE: 30 VOLTS DIRECT CURRENT MAXIMUM, WATERPROOF
| Organization: | NPFC |
| Publication Date: | 2 May 1991 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers a waterproof, single-pole, sensitive switch used for controlling electrical circuits up to 30 volts direct current in tactical military vehicles.
The switch shall be classified as follows (see 6.2 and 6.7):
Type I - Single-throw
Type II - Double-throw
Class 1 - Normally open
Class 2 - Normally closed Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: U.S. Army Tank-Automotive Command, ATTN: AMSTA-GDS, Warren, MI 48397-5000, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document, or by letter.
intended Use:
Switches covered by this specification are intended to be used as gun-firing switches in combat vehicles.
Document History