GPA - STD 8173
Method for Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
inactive
| Organization: | GPA |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This standard prescribes a method for converting the measured mass of natural gas liquids or natural gas vapors at operating conditions to equivalent liquid volumes of the components at 60°F and equilibrium pressure for English units, or 15°C and equilibrium pressure for SI units.
Document History
January 1, 2017
Standard for Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for calculating liquid volumes at equilibrium pressures and at temperatures of 60 °F, 15 °C, and 20 °C from the mass of a natural gas fluid (liquid or vapor)...
STD 8173
January 1, 1994
Method for Converting Mass of Natural Gas Liquids and Vapors to Equivalent Liquid Volumes
This standard prescribes a method for converting the measured mass of natural gas liquids or natural gas vapors at operating conditions to equivalent liquid volumes of the components at 60°F and...