MODUK - DEF STAN 93-82

ABS Sheet, Type P

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1994
Status: inactive
Page Count: 13
scope:

This INTERIM Defence Standard specifies requirements for ABS sheet of nominal thickness not less than 3 mm for use in manufacture by thermoforming techniques of rigid containers and fitments. The designation Type P indicates that the material should only be used for this and similar packaging applications.

 

Document History

DEF STAN 93-82
January 1, 1994
ABS Sheet, Type P
This INTERIM Defence Standard specifies requirements for ABS sheet of nominal thickness not less than 3 mm for use in manufacture by thermoforming techniques of rigid containers and fitments. The...

References

Advertisement