GMNA - GMP.TEO+PA6.002
Thermoplastic Elastomer - Polyolefinic + Nylon Blend, Shore A70, Underhood
| Organization: | GMNA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a black, heat stabilized, thermoplastic vulcanizate containing fully cured EPDM elastomer particles dispersed in a polypropylene matrix. This material has been specially formulated to be used for bonding with polyamide (Nylon 6). This material can be processed by injection molding.
Typical Application. Typical applications include the following: radiator fan shroud seals. Continuous operating temperature rang: -40°C to 125°C.
Document History