DS/EN 14863

Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers

inactive, Most Current
Organization: DS
Publication Date: 3 January 2006
Status: inactive
Page Count: 10
ICS Code (Enamels): 25.220.50
scope:

This European Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling processes. It is applicable to plates with a thickness between 0,5 mm and 1,5 mm. This method is not applicable where the current flow generated in the test exceeds 3 A.

Document History

DS/EN 14863
January 3, 2006
Vitreous and porcelain enamels - Determination of the edge covering on enamelled steel plate to be used in heat exchangers
This European Standard specifies a test method for the determination of the covering of the edge of enamelled steel plate to be used in heat exchangers. This method is applicable to all enamelling...

References

Advertisement