DLA - DESC-DWG-87035 REV B

DELAY LINE, ACTIVE, TRIPLE, 14-PIN DIP COMPATIBLE, LOW POWER SCHOTTKY

inactive
Organization: DLA
Publication Date: 22 January 1993
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for a family of active triple, 14-pin DIP compatible delay lines. These are low power Schottky devices.

The complete PIN shall be as shown in the following example:

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

December 1, 2009
DELAY LINE, ACTIVE, TRIPLE, 14-PIN DIP COMPATIBLE, LOW POWER SCHOTTKY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DESC-DWG-87035 REV B
January 22, 1993
DELAY LINE, ACTIVE, TRIPLE, 14-PIN DIP COMPATIBLE, LOW POWER SCHOTTKY
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 29, 1988
DELAY LINE, ACTIVE, TRIPLE, 14-PIN DIP COMPATIBLE, LOW POWER SCHOTTKY
A description is not available for this item.
November 10, 1987
DELAY LINE, ACTIVE, TRIPLE, 14-PIN DIP COMPATIBLE, LOW POWER SCHOTTKY
A description is not available for this item.

References

Advertisement