NPFC - MIL-J-5513

JOINTS, HYDRAULIC SWIVEL

inactive
Buy Now
Organization: NPFC
Publication Date: 16 April 1976
Status: inactive
Page Count: 20
scope:

This specification establishes the requirements for hydraulic swivel joints (see 6.1).

Hydraulic swivel joints covered by this specification shall be the following types and classes, as specified:

Type I −65° to +160° F (−55° to +70° C) temperature range Type II −65° to +275° F (−55° to +135° C) temperature range Type III −65° to +450° F (−55° to +232° C) temperature range Class 1500 psi Where the nominal cut out pressure at the main pressure controlling device is 1500 psig Class 3000 psi Where the nominal cut out pressure at the main pressure controlling device is 3000 psig Class 4000 psi Where the nominal cut out pressure at the main pressure controlling device is 4000 psig Class 5000 psi Where the nominal cut out pressure at the main pressure controlling device is 5000 psig

Hydraulic swivel joints covered by this specification shall be the following styles:

Style a. Plane swivel: Able to swivel (rotate) in a single plane only.

Style b. Angular misalignment swivel: Able to swivel and compensate for a conical axial motion of 5 minimum to 7.5 maximum degrees (total axial motion of 10 to 15 degrees).

Style c. Other styles: Other swivel requirements, or other styles of swivel joints, such as joints incorporating sliding features, are covered by this specification.

Swivel joints passing the first article inspection tests to specific type, class and style shall be considered as acceptable to those types and classes of the same style with lower requirements.

intended Use:

The swivel joints covered by this specification are intended for use in hydraulic systems conforming to MIL-H-5440 (types I and II), or MIL-H-8891 (type III) to provide a connection between fluid... View More

Document History

October 1, 2019
SWIVEL JOINT, HYDRAULIC
The swivel joints covered by this specification are intended for use in hydraulic systems conforming to SAE-AS5440 (types I II, and IV), or MIL-H-8891 (type III) to provide a connection between fluid...
March 6, 2018
SWIVEL JOINT, HYDRAULIC
A description is not available for this item.
April 5, 2012
SWIVEL JOINT, HYDRAULIC
The swivel joints covered by this specification are intended for use in hydraulic systems conforming to SAE-AS5440 (types I II, and IV), or MIL-H-8891 (type III) to provide a connection between fluid...
November 9, 1989
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.
October 5, 1984
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.
MIL-J-5513
April 16, 1976
JOINTS, HYDRAULIC SWIVEL
This specification establishes the requirements for hydraulic swivel joints (see 6.1). Hydraulic swivel joints covered by this specification shall be the following types and classes, as specified:...
May 13, 1971
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.
September 9, 1964
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.
May 17, 1963
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.
July 17, 1951
JOINTS, HYDRAULIC SWIVEL
A description is not available for this item.

References

Advertisement