NPFC - MIL-DTL-83796/1

HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE

inactive
Buy Now
Organization: NPFC
Publication Date: 18 September 2000
Status: inactive
Page Count: 4
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-83796 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation. TABLE I. Hose assembly, field attachable fittings, HCOF, styles A thru M.

Fitting ends MIL-DTL-83797 hose cut off factor (HCOF) MIL-DTL-83798 inches vs hose dash size no. --------------------------------------------------------------------------------------- Style 1 2 -3 -4 -5 -6 -8 -10 -12 -16 -20 -24 -32 ------------------------------------------------------------------------------------------------- A and B M83798/1 M83798/1 1.48 1.48 1.52 1.68 1.94 2.10 2.22 2.68 3.08 3.40 4.08 C and D M83798/1 M83798/2 1.68 1.81 1.90 2.06 2.28 2.49 2.83 3.37 3.85 4.23 4.94 E and F M83798/1 M83798/3 1.53 1.68 1.74 1.91 2.12 2.32 2.70 3.27 3.77 4.17 4.90 G and H M83798/2 M83798/2 1.88 2.14 2.28 2.44 2.62 2.88 3.44 4.06 4.62 5.06 5.80 J and K M83798/2 M83798/3 1.73 2.01 2.12 2.29 2.48 2.71 3.31 3.96 4.54 5.00 5.78 L and M M83798/3 M83798/3 1.58 1.88 1.96 2.14 2.30 2.54 3.18 3.86 4.46 4.94 5.72 NOTES: 1. Example of hose cut-off factor: for a -4, ¼ tube O.D., 18-½ assembly length, style D, the bulk hose length = 18.50 − the HCOF = 18.50 − 1.81 = 16.69. Bulk hose length required is 16.69. 2. Fittings to mate with parts designed to SAE AS4395.

The part number shall reflect the hose assembly outside diameter, length, style, and angular alignment of elbows.

Example:

M83796/1H082F06 indicates - Hose assembly for ½ tube O.D., 8 ¼ inches in length, style F, 30° between elbows.

Document History

October 18, 2019
Hose Assembly, Rubber, Lightweight, Medium Pressure, Field Attachable End Fittings, Flare to Flare
A description is not available for this item.
October 2, 2019
Hose Assembly, Rubber, Lightweight, Medium Pressure, Field Attachable End Fittings, Flare to Flare
A description is not available for this item.
December 16, 2014
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
A description is not available for this item.
August 6, 2014
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
A description is not available for this item.
August 11, 2008
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
A description is not available for this item.
August 11, 2008
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
A description is not available for this item.
MIL-DTL-83796/1
September 18, 2000
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
August 1, 1974
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, FIELD ATTACHABLE END FITTINGS, FLARE TO FLARE
This specification is approved for use by all Departments and Agencies of the Department of Defense The complete requirements for procuring the hose assembly described herein shall consist of this...
Advertisement