ASTM International - ASTM E1423-99

Standard Practice for Determining the Steady State Thermal Transmittance of Fenestration Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 8
ICS Code (Doors and windows): 91.060.50
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

1.1 This practice specifies standard test specimen sizes and test conditions, as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with Test Method C1199. The standard sizes and conditions are to be used for fenestration product comparison purposes. The specifier may choose other sizes and conditions for product development or research purposes.

1.2 This practice refers to the thermal transmittance, , thermal conductance, , and the corresponding thermal resistances, u and Rc , respectively, of a fenestration system installed vertically in the absence of solar and air leakage effects.

Note 1-To determine air leakage effects for windows and doors, Test Methods E283 and E1424 should be referenced. For solar effects, ANSI/ASHRAE Standard 74-1988 should be referenced.

1.3 A discussion of the definitions and underlying assumptions for determining the thermal transmittance and thermal conductance is included.

1.4 This practice specifies the procedure for determining the standardized thermal transmittance using the experimentally determined thermal conductance, , and specified values of the room-side and weather-side surface conductances, I and hII , respectively.

1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2021
Standard Practice for Determining Steady State Thermal Transmittance of Fenestration Systems
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with...
April 1, 2014
Standard Practice for Determining Steady State Thermal Transmittance of Fenestration Systems
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with...
October 1, 2006
Standard Practice for Determining Steady State Thermal Transmittance of Fenestration Systems
1.1 This practice covers standard test specimen sizes and test conditions as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with...
ASTM E1423-99
October 10, 1999
Standard Practice for Determining the Steady State Thermal Transmittance of Fenestration Systems
1.1 This practice specifies standard test specimen sizes and test conditions, as well as the calculation and presentation of the thermal transmittance and conductance data measured in accordance with...
Advertisement