DOD - SMD 5962-89633

MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 August 1993
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-5033 Video buffer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (12-lead, .615" × .150"), can package

Voltage between +V and −V terminals- - - - - - - - - 40 V dc Input voltage- - - - - - - - - - - - - - - - - - - - Equal to supplies Peak output current (50 ms on, 1.0 s off)- - - - - - ±200 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1.2 W Lead temperature (soldering, 10 seconds) - - - - - - +275°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - 82° C/W Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Positive supply voltage range (+V) - - - - - - - - +12 V dc to +16 V dc Negative supply voltage range (−V) - - - - - - - - −12 V dc to −15 V dc Load resistance (RL) - - - - - - - - - - - - - - - 100Ω Ambient temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 2, 2009
MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-89633
August 25, 1993
MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 22, 1992
MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON
A description is not available for this item.
May 30, 1990
MICROCIRCUIT, LINEAR, BUFFER AMPLIFIER, HIGH SPEED, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement