DS/ISO 9316
Information processing systems - Small Computer Systems Interface (SCSI)
| Organization: | DS |
| Publication Date: | 20 August 1990 |
| Status: | inactive |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
The standard provides the mechanical, electrical, and functional requirements for a small computer input/output bus and command sets for peripheral device types commonly used with small computers. The small computer system interface, described in this standard, is a local I/O bus that can be operated at data rates up to 4 Mbytes/s depending upon circuit implementation choices. The primary objective of the interface is to provide host computers with device independence within...
Document History