ETSI - PRETS 300 282
Satellite Earth Stations (SES); Network Control Facilities (NCF) for Land Mobile Earth Stations (LMESs) Operating in the 1,5/1,6/2,5 GHz and 11/12/14 GHz Bands Providing Low Bit Rate Data Communications (LBRDCs)
| Organization: | ETSI |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The scope of this draft European Telecommunication Standard (ETS) provides specifications for the standardisation of the characteristics of the minimum required Network Control Facilities (NCF) for Mobile Earth Stations (MESs) with both transmit and receive capabilities in order to ensure that the network operator is able to suppress and enable the transmissions from the MESs. This would allow the national administrations to minimize certain interference situations resulting from the emissions from the MESs.
This ETS defines a requirement and a recommendation for the control facilities in an MES network operating Low Bit Rate Digital Communications (LBRDCs) only, as defined in ETS 300 254 [1] and ETS 300 255 [2].
This ETS deals with two types of specification; an essential normative requirement (indicated in Clause 4) and a recommendation (indicated in Clause 5);
Requirements and recommendations are specified in order to protect other users of the frequency spectrum from unacceptable interference.
All tests related to the requirement shall be performed and the results entered in the data sheets of the test report. The ability to comply with the recommendation shall also be noted in the data sheets of the test report.
Document History