JEDEC - EIA-670
Quality System Assessment
| Organization: | JEDEC |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 42 |
scope:
This standard is used by the electronic industry for preparation of audit checklists for assessing compliance of quality systems to the requirements of ANSI/ASQC Q9001 (ISO9001), ANSI/ASQC Q9002 (ISO9002), ANSI/ASQC Q9003 (ISO9003), and ANSI/EIA599, National Electronic Process Certification Standard. It also provides a tool for quality system evaluation in accordance with the guidelines of ANSI/ASQC Q9004 (ISO9004) and the Malcolm Baldrige National Quality Award Criteria.
Document History