CSA - CAN/CSA-G30.18-M92
Billet-Steel Bars for Concrete Reinforcement
| Organization: | CSA |
| Publication Date: | 1 August 1992 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This Standard specifies two types of hot-rolled deformed billet-steel bars, designated regular (R) and weldable (W). The R is used for specifying, ordering, and communication purposes only and is not rolled onto the bar. The W is rolled onto the bar (see Clauses 3 and 15). The two types are distinguished by their chemical composition requirements (see Clause 6). The bars may be in cut lengths or coils. Plain bars (Type R only) are also included in this Standard.
(R) grades are intended for general applications. (W) grades are intended for applications where welding, bending or ductility are of special concern.
This Standard specifies three minimum yield strength levels, namely: 300 MPa, 400 MPa, and 500 MPa designated as Grades 300R, 400R, 400W, 500R, and 500W, respectively (see Clause 3).
All bars produced to this Standard can be welded under appropriate conditions. The weldability of reinforcing bars is not part of this Standard, but is covered by the latest edition of CSA Standard W186.
Document History