DS/EN 301466 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Technical characteristics and methods of measurement for two-way VHF radiotelephone apparatus for fixed installation in survival craft

active, Most Current
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document states the minimum technical characteristics required for VHF radiotelephone equipment, operating in the bands between 156 MHz and 174 MHz allocated to the Maritime Mobile Services and suitable for fixed installations in survival craft in accordance with the provisions of the Global Maritime Distress and Safety System (GMDSS). The relevant requirements detailed in the Radio Regulations [1], International Convention for the Safety Of Life At Sea SOLAS 1974 [6] and the International Maritime Organization Resolutions A.694 [3] and A.809 [2] as well as all relevant requirements of EN 60945 [9] are incorporated in the present document.

Document History

DS/EN 301466 V1.1.1
July 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Technical characteristics and methods of measurement for two-way VHF radiotelephone apparatus for fixed installation in survival craft
The present document states the minimum technical characteristics required for VHF radiotelephone equipment, operating in the bands between 156 MHz and 174 MHz allocated to the Maritime Mobile...
Advertisement