CEN - EN 4312
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
EN 4312
June 1, 2006
Aerospace series - Studs, coarse tolerance reduced shank, medium length thread, in heat and corrosion resisting steel, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.