DLA - DESC-DWG-78024 REV G

MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 1 July 1987
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS299 8-bit universal shift/storage register 02 25LS299 8-bit universal shift/storage register

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼″ × 1-1/16″), dual-in-line package S F-9 (20-lead, ¼″ × ½″), flat package 2 C-2 (20-terminal, .350″ × .350″), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) - - - - - - - - - - 292 mW 1/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases R and S - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2- - - - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V min to 5.5 V max High level output current (IOH): QA through QH- - - - - - - - - - - - - - - - - - - −1 mA QA' or QH' - - - - - - - - - - - - - - - - - - - - −0.4 mA Low level output current (IOL): QA through QH- - - - - - - - - - - - - - - - - - - 12 mA QA' or QH' - - - - - - - - - - - - - - - - - - - - 4 mA Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Select setup time: Device 01- - - - - - - - - - - - - - - - - - - - - 35 ns min Device 02- - - - - - - - - - - - - - - - - - - - - 23 ns min

Data setup time 3/: Device 01- - - - - - - - - - - - - - - - - - - - - - 20 ns min Device 02- - - - - - - - - - - - - - - - - - - - - - 23 ns min Clear inactive state setup time: Device 01- - - - - - - - - - - - - - - - - - - - - - 20 ns min Device 02- - - - - - - - - - - - - - - - - - - - - - 23 ns min Select hold time - - - - - - - - - - - - - - - - - - - 10 ns min Data hold time 3/: Device 01- - - - - - - - - - - - - - - - - - - - - - 0 ns min Device 02- - - - - - - - - - - - - - - - - - - - - - 9 ns min

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-78024 REV G
July 1, 1987
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 25, 1985
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
August 19, 1985
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
September 15, 1983
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
August 2, 1982
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
January 21, 1981
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
November 8, 1979
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY, TTL, SHIFT REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement