DLA - DESC-DWG-84181 REV A

RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 10A, 3PDT, HERMETICALLY SEALED (6, 12, 48V DC COILS) (SIMILAR TO MIL-R-6106/29)

inactive
Organization: DLA
Publication Date: 26 February 1987
Status: inactive
Page Count: 11
scope:

This drawing describes the requirements for a hermetically sealed electromagnetic relay. This drawing provides a level of quality and reliability assurance for acquisition of relays in accordance with MIL-R-6106 except as specified herein (see table II). The relays supplied to this drawing shall be subjected to all the tests as specified for a type I-ER relay in the group A table of MIL-R-6106 for a "M" level relay (see 4.2).

The complete part number shall be as shown in the following example:

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More

Document History

RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 10A, 3PDT, HERMETICALLY SEALED (6, 12, 48V DC COILS) (SIMILAR TO MIL-R-6106/29)
A description is not available for this item.
DESC-DWG-84181 REV A
February 26, 1987
RELAYS, ELECTROMAGNETIC, PERMANENT MAGNET DRIVE, LOW LEVEL TO 10A, 3PDT, HERMETICALLY SEALED (6, 12, 48V DC COILS) (SIMILAR TO MIL-R-6106/29)
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
Advertisement