NPFC - L-P-535
PLASTIC SHEET (SHEETING): PLASTIC STRIP: POLY(VINYL CHLORIDE) AND POLY(VINYL CHLORIDE-VINYL ACETATE), RIGID
| Organization: | NPFC |
| Publication Date: | 27 April 1979 |
| Status: | active |
| Page Count: | 28 |
scope:
This specification covers rigid unsupported polyvinyl chloride) and poly(vinyl chloride-vinyl acetate) sheets (sheeting) and strip (see 6.4)
Plastic sheet and sheeting covered by this specification shall be of the following compositions, types, classes, and grades as specified (see 6.2).
Composition A - Poly(Vinyl Chloride)
Type I - Normal impact strength, high stiffness and chemical resistance
Class 1 - Maximum stiffness and maximum chemical resistance.
Class 2 - Maximum stiffness and high chemical resistance.
Class 3 - High stiffness and maximum chemical resistance.
Type II - High impact strength, moderate chemical resistance.
Grade NT - Nontoxic according to intended use.
Grade GU - General use.
Type III - Medium impact strength, low chemical resistance.
Type IV - Good embossing characteristics.
Composition B - Poly(Vinyl Chloride-Vinyl Acetate)
Type I - Unmodified.
Class 1 - Colored.
Class 2 - Colorless and transparent.
Class 3 - Optical quality.
Type II - Modified.
Class 1 - Medium impact strength.
Class 2 - Moderately high impact strength.
Class 3 - Very high impact strength.
intended Use:
Composition A sheeting and strip is used because of its resistance to chemicals, moisture and oxidation, transparency or ease of coloring, mechanical strength, dimensional stability, and low cost.... View More
Document History