FORD WSS-M2G373-C
ADHESIVE, HEM FLANGE, ALUMINUM/STEEL BONDING, TWO COMPONENT ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 9 September 2004 |
| Status: | inactive |
| Page Count: | 11 |
scope:
The materials defined by this specification are pumpable two-component, induction heat responsive structural adhesives with bondline spacers for bonding metal. Full adhesive strengths are attained after an oven cure.
The mixed adhesive is room temperature curing or induction responsive. At 23 °C the material has 60 minute open time.
The materials defined by this specification can replace materials approved to WSB-M2G373-A and WSS-M2G373-B.
Document History