NPFC - A-A-59135

PACKAGING MATERIAL, SHEET

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 October 1997
Status: active
Page Count: 6
scope:

This commercial item description covers sheet materials used for dunnage and packaging applications, including static dissipative and fire retardant grades.

The performance of packaging material is dependent on its application and factors such as drop height, product weight, thickness and derived dynamic performance while its application depends on environmental factors such as temperature, humidity, transportation and storage. Therefore, a variety of classes and grades reflecting material characteristics are available.

This Commercial Item Description (CID) does not purport to address the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

intended Use:

- The material covered by this specification is intended primarily for use in packaging applications satisfying MIL-STD-2073 and ASTM D3951 to protect items from environmental hazards such as... View More

Document History

A-A-59135
October 28, 1997
PACKAGING MATERIAL, SHEET
This commercial item description covers sheet materials used for dunnage and packaging applications, including static dissipative and fire retardant grades. The performance of packaging material is...

References

Advertisement