NPFC - MIL-DTL-11484/220

LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS

inactive
Buy Now
Organization: NPFC
Publication Date: 27 September 1996
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11484 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

MATERIAL: Red Brass FINISH: Gold Plated, Matte Finish, Polished Highlights and shall match TIOH Metal Finish Chip Number 8. DIMENSIONS: DIAMETER: ⅝ inch (1.59 cm) (REF) THICKNESS (At Edge): 0.085 inch ± 0.005 inch (0.216 cm ± 0.012 cm)

NOTES:

1. The term (REF) refers to the measurements taken from the Government furnished hub or die.

2. Attaching device shall be prong with pick and flat ball type clutch. The prong shall be centered on the reverse side and fused or soldered to the lapel button.

CHANGES FROM PREVIOUS ISSUE: Marginal notations are not used in this revision to identify changes with respect to the previous issue due to the extent of the changes.

Document History

November 12, 2019
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.
January 14, 2015
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.
March 10, 2010
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.
June 27, 2001
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.
January 20, 1999
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.
MIL-DTL-11484/220
September 27, 1996
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
May 6, 1994
LAPEL BUTTON, GOLD STAR MEDAL, BUREAU OF ALCOHOL, TOBACCO AND FIREARMS
A description is not available for this item.

References

Advertisement