DLA - MIL-R-12934/5B

RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000

inactive
Organization: DLA
Publication Date: 28 January 1971
Status: inactive
Page Count: 4
scope:

This specification covers the detail requirements for style RR3000, variable, wire-wound, precision resistors.

The type designation shall be in the following form:

Style RR3000 is applicable to this specification.

The function and shaft length applicable to this specification shall be identified by a single symbol in accordance with table I. TABLE I. Function and shaft length.

Symbol Shaft length Function Tolerance ±1/32 (.79) --------------------------------------------------- A - - - - - ⅜ ( 9.53) Linear B - - - - - ½ (12.70) Linear C - - - - - ⅝ (15.88) Linear D - - - - - ¾ (19.05) Linear E - - - - - ⅞ ( 2.23) Linear F - - - - - 1 (25.40) Linear

The class applicable to this specification shall be symbols 2 and 3.

The resistance temperature characteristics applicable to this specification are symbols A to H, inclusive.

The rotational life characteristics applicable to this specification are symbols 7, 8, and 9. This potentiometer is capable of operation up to 100 RPM.

The function conformity tolerance and resistance tolerance characteristics applicable to this specification are symbols G to L, inclusive and S to X, inclusive.

The nominal total resistance values applicable to this specification shall be in accordance with table II. TABLE II. Nominal total resistance and nominal resolution characteristics.

Nominal total Nominal resistance value resolution ------------------------------------ (Ohms) (Percent) 200 .14 500 .10 1,000 .08 2,000 .065 5,000 .050 10,000 .040 20,000 .035 50,000 .027 (megohm) .1 .025

Document History

August 23, 2023
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3000
Scope. This specification covers the requirements for style RR3000, precision, wirewound, variable resistors.
July 4, 2019
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3000
Scope. This specification covers the requirements for style RR3000, precision, wirewound, variable resistors.
April 28, 2014
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3000
This specification covers the requirements for style RR3000, precision, wirewound, variable resistors.
August 25, 2009
RESISTORS, VARIABLE, WIREWOUND, PRECISION, STYLE RR3000
This specification covers the requirements for style RR3000, variable, wirewound, precision resistors.
January 23, 2004
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
A description is not available for this item.
February 1, 1999
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
This specification covers the requirements for style RR3000, variable, wire-wound, precision resistors.
October 25, 1991
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
A description is not available for this item.
April 13, 1979
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
A description is not available for this item.
MIL-R-12934/5B
January 28, 1971
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
This specification covers the detail requirements for style RR3000, variable, wire-wound, precision resistors. The type designation shall be in the following form: Style RR3000 is applicable to...
October 15, 1966
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
A description is not available for this item.
March 22, 1965
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3000
A description is not available for this item.

References

Advertisement