SN - NS 7309:1981
Valves - Cast steel gate valves - With flanges DN 40 to DN 500 - Flexible wedge - Stainless steel seats - Rising stem - Nominal pressure PN 40 - Max. temperature 400 degrees C
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 February 1981 |
| Status: | inactive |
| ICS Code (Gate valves): | 23.060.30 |
Document History
NS 7309:1981
February 1, 1981
Valves - Cast steel gate valves - With flanges DN 40 to DN 500 - Flexible wedge - Stainless steel seats - Rising stem - Nominal pressure PN 40 - Max. temperature 400 degrees C
A description is not available for this item.