IEC 62153-4-8

Metallic communication cable test methods – Part 4-8: Electromagnetic compatibility (EMC) – Capacitive coupling admittance

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 28
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 62153 applies to metallic communications cables. It specifies a test method for determining the capacitive coupling admittance by the measurement of through capacitance using either a capacitance bridge or by a pulse method.

Document History

June 1, 2018
Metallic communication cable test methods – Part 4-8: Electromagnetic compatibility (EMC) – Capacitive coupling admittance
This part of IEC 62153 specifies a test method for determining the capacitive coupling admittance, the capacitive coupling impedance and the coupling capacitance by the use of a triaxial set-up in a...
IEC 62153-4-8
October 1, 2006
Metallic communication cable test methods – Part 4-8: Electromagnetic compatibility (EMC) – Capacitive coupling admittance
This part of IEC 62153 applies to metallic communications cables. It specifies a test method for determining the capacitive coupling admittance by the measurement of through capacitance using either...

References

Advertisement