DS/EN 14607-8
Space engineering – Mechnical – Part 8: Materials
| Organization: | DS |
| Publication Date: | 6 October 2004 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
EN 14607 Part 8 of Space engineering - Mechanical defines the mechanical engineering requirements for materials. This document also encompasses the effects of the natural and induced environments to which materials used for space applications can be subjected. This document defines requirements for the establishment of the required mechanical and physical properties of the materials including the effects of the environmental conditions, material selection, procurement, production and verification. Verification includes destructive and non-destructive test methods. Material procurement and control is closely related to required quality assurance procedures and detailed references to EN 13291-3 are made. When viewed from the perspective of a specific project context, the requirements defined in this document should be tailored to match the genuine requirements of a particular profile and circumstances of a project.
Document History