ISO 13849-2

Safety of machinery Safety-related parts of control systems Part 2: Validation

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2003
Status: inactive
Page Count: 58
ICS Code (Safety of machinery): 13.110
scope:

This European Standard specifies the procedures and conditions to be followed for the validation by analysis and testing of:

- the safety functions provided, and

- the category achieved

of the safety-related parts of the control system in compliance with EN 954-1 (ISO 13849-1), using the design rationale provided by the designer.

This European Standard does not give complete validation requirements for programmable electronic systems and therefore can require the use of other standards.

NOTE CEN/TC 114/WG 6 proposes to deal in more detail with the validation of programmable electronic systems in the elaboration of the revision to EN 954-1 (ISO 13849-1). An application standard for machinery (draft IEC 62061), based on IEC 61508, is under preparation. Requirements for programmable electronic systems, including embedded software, are given in IEC 61508.

Document History

October 15, 2012
Safety of machinery - Safety-related parts of control systems - Part 2: Validation
This part of ISO 13849 specifies the procedures and conditions to be followed for the validation by analysis and testing of - the specified safety functions, - the category achieved, and - the...
ISO 13849-2
August 15, 2003
Safety of machinery Safety-related parts of control systems Part 2: Validation
This European Standard specifies the procedures and conditions to be followed for the validation by analysis and testing of: - the safety functions provided, and - the category achieved of the...

References

Advertisement