DS/ISO/IEC 7826-1

Information technology - General structure for the interchange of code values - Part 1: Identification of coding schemes

inactive, Most Current
Organization: DS
Publication Date: 1 March 1996
Status: inactive
ICS Code (Information coding): 35.040
scope:

This International Standard specifies a general structure for the identification of coding schemes for data elements (types) for the purpose of information interchange using international coding scheme identifiers (ICSIs). Any code value resulting from the application of such a coding scheme can thus be given an unambiguous meaning by association with the ICSI value. It does not specify the mechanisms for the association of ICSI value and code value and is therefore independent of syntax used in inter- change. It should have wide applicability among users of data elements.

Document History

DS/ISO/IEC 7826-1
March 1, 1996
Information technology - General structure for the interchange of code values - Part 1: Identification of coding schemes
This International Standard specifies a general structure for the identification of coding schemes for data elements (types) for the purpose of information interchange using international coding...
Advertisement