BSI - BS EN 4124

Aerospace series - Shank nuts, self-locking, in heat esisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60 swage - Classification: 1210 MPa (at ambient temperature)/730 °C

inactive
Buy Now
Organization: BSI
Publication Date: 1 February 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

May 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
This document specifies the characteristics of self-locking shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications. Classification: 1 210 MPa1 / 730...
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 degrees C
A description is not available for this item.
BS EN 4124
February 1, 2003
Aerospace series - Shank nuts, self-locking, in heat esisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60 swage - Classification: 1210 MPa (at ambient temperature)/730 °C
A description is not available for this item.
Advertisement