BSI - BS 6005
Specification for Moulded Transparent Polycarbonate Bowls Used in Compressed Air Filters and Lubricators
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 1980 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
Requirements for the manufacture, inspection, testing and labelling of pressure-containing (10 bar and exceptionally 16 bar) compressed air filter and lubricator bowls which are moulded in transparent polycarbonate. Appendix gives guidance on proper installation, use and maintenance of units fitted with these bowls.
Document History
January 15, 1997
Specification for Moulded Transparent Polycarbonate Bowls Used in Compressed Air Filters and Lubricators
A description is not available for this item.
February 15, 1993
Moulded Transparent Polycarbonate Bowls Used in Compressed Air Filters and Lubricators
A description is not available for this item.
BS 6005
December 31, 1980
Specification for Moulded Transparent Polycarbonate Bowls Used in Compressed Air Filters and Lubricators
Requirements for the manufacture, inspection, testing and labelling of pressure-containing (10 bar and exceptionally 16 bar) compressed air filter and lubricator bowls which are moulded in...