MODUK - DEF STAN 91-22

Lubricating Oil, Diesel Engine: Severe Service Grade 40 NATO Code: 0-278 Joint Service Designation: OMD-113

inactive
Organization: MODUK
Publication Date: 8 September 2000
Status: inactive
Page Count: 12
scope:

This standard specifies requirements for a SAE 40 lubricating oil, predicted to be of minimum engine performance ACEA E2 or API CF, to ensure fitness for purpose. OMD-113 is primarily for use in marine and certain land compression-ignition engines and certain marine gearboxes. It is suitable for engines ranging from the small cylinder normally aspirated type, to the multi-cylinder, highly rated, pressure charged type

Document History

April 14, 2019
Lubricating Oil, Diesel Engine: Severe Service, Grade 40, NATO Code No: O-278 Joint Service Designation: OMD-113
This standard specifies requirements for a SAE Grade 40 lubricating oil having a minimum engine performance of both ACEA E2 and API CF to ensure fitness for purpose. OMD-113 is primarily for use in...
January 18, 2006
Lubricating Oil, Diesel Engines: Severe Service, Grade 40 NATO Code: O-278 Joint Service Designation: OMD-113
This standard specifies requirements for a SAE Grade 40 lubricating oil having a minimum engine performance of both ACEA E2 and API CF to ensure fitness for purpose. OMD-113 is primarily for use in...
DEF STAN 91-22
September 8, 2000
Lubricating Oil, Diesel Engine: Severe Service Grade 40 NATO Code: 0-278 Joint Service Designation: OMD-113
This standard specifies requirements for a SAE 40 lubricating oil, predicted to be of minimum engine performance ACEA E2 or API CF, to ensure fitness for purpose. OMD-113 is primarily for use in...
September 8, 2000
Lubricating Oil, Diesel Engine: Severe Service Grade 40 NATO Code: 0-278 Joint Service Designation: OMD-113
A description is not available for this item.
March 30, 1977
Lubricating Oil, Naval Diesel: Severe Service, Grade 40 OMD-113 NATO 0-278 Lubricating Oil, Naval Diesel: Severe Service, Grade 10
This Standard relates to two grades of lubricating oil intended for use in land and marine compression ignition engines. They are suitable for engines, ranging from the small single cylinder normally...
March 30, 1977
Lubricating Oil, Naval Diesel: Severe Service, Grade 40 OMD-113 NATO 0-278 Lubricating Oil, Naval Diesel: Severe Service, Grade 10
This Standard relates to two grades of lubricating oil intended for use in land and marine compression ignition engines. They are suitable for engines, ranging from the small single cylinder normally...

References

Advertisement