DLA - SMD-5962-88504 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 June 1992
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PLS161 (12 × 48 × 8) programmable logic array 02 PLS173 (22 × 42 × 10) programmable logic array

The case outline shall be as designated in appendix C of MIL-M-38510, and as Follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × 0.310" × 0.200), dual-in-line package

Supply voltage (VCC) - - - - - - - - - - - - - - - +7.0 V dc Input voltage (VI): Device 01 - - - - - - - - - - - - - - - - - - - - +5.5 V dc Device 02 - - - - - - - - - - - - - - - - - - - - +10 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation 1/ - - - - - - - - - - - 1.0 watt Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Case L - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +200°C Output sink current - - - - - - - - - - - - - - - - +100 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - +2.0 V dc Maximum low level input voltage (VIL) - - - - - - - +0.8 V dc Case operating temperature range (TC) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 1, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 24, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 18, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 18, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88504 REV B
June 24, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 18, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
January 22, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE, LOGIC ARRAY (FPLA), MONOLITHIC SILICON
A description is not available for this item.
Advertisement