DS/EN 60068-2-39

Environmental testing – Part 2: Tests – Test Z/AMD: Combined sequential cold, low air pressure and damp heat test

inactive
Organization: DS
Publication Date: 31 October 2001
Status: inactive
Page Count: 10
ICS Code (Environmental testing): 19.040
scope:

The object of this standard is to provide a standard environmental test procedure consisting of the application of cold, low air pressure and damp heat; the first two conditions in combination and the second condition combining with the third during the sequential transition from the first. The test employed are Test A and Test M, but although introduction of moisture is not exactly in accordance with Test D, this letter has been used in identification Z/AMD as being the most appropriate and informative.

Document History

January 25, 2016
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
IEC 60068-2-39:2015 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. This...
DS/EN 60068-2-39
October 31, 2001
Environmental testing – Part 2: Tests – Test Z/AMD: Combined sequential cold, low air pressure and damp heat test
The object of this standard is to provide a standard environmental test procedure consisting of the application of cold, low air pressure and damp heat; the first two conditions in combination and...
Environmental testing - Part 2-39: Tests - Tests and guidance: Combined temperature or temperature and humidity with low air pressure tests
This part of IEC 60068 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests....
Environmental testing - Part 2-39: Tests and Guidance: Combined temperature or temperature and humidity with low air pressure tests
A description is not available for this item.
Advertisement