SSPC PAINT COM

Commentary on Paint Specifications

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 November 2004
Status: active
Page Count: 10
scope:

Description

Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the SSPC standards for surface preparation, paint application, and thickness measurement, they provide complete paint systems for most steel structures and environments. Tables 1 and 2 summarize the SSPC paint specifi cations. Each paint specifi cation contains a scope and a description of the paint. The composition specifi cations also contain directions for use. Performance specifi cations provide wide latitude on composition but require minimum performance levels that the coating must meet.

Document History

SSPC PAINT COM
November 1, 2004
Commentary on Paint Specifications
Description Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the...
March 24, 2000
Commentary on Paint Specifications
A description is not available for this item.
January 1, 1995
Commentary on Paint Specifications
A description is not available for this item.
Advertisement