CSA - C22.2 NO. 140.2-96

Hermetic Refrigerant Motor-Compressors

inactive
Organization: CSA
Publication Date: 31 May 1996
Status: inactive
Page Count: 85
scope:

This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor-compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that comply with the Standards applicable to such equipment.

This Standard also applies to motor protection systems that may be provided with motor-compressors.

This Standard does not include additional requirements applicable to equipment designed for use in hazardous locations as defined in the National Electrical Code, ANSI/NFPA 70-1996, and the Canadian Electrical Code, Part I.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

C22.2 NO. 140.2-96
May 31, 1996
Hermetic Refrigerant Motor-Compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor-compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that...
May 31, 1996
Hermetic Refrigerant Motor-Compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor-compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that...
May 31, 1996
Hermetic Refrigerant Motor-Compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motorcompressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that comply...
May 1, 1996
Hermetic Refrigerant Motor-Compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor- compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that...
May 1, 1996
Hermetic Refrigerant Motor-Compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor- compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that...
January 1, 1996
Hermetic refrigerant motor-compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motorcompressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that comply...
January 1, 1996
Hermetic refrigerant motor-compressors
This Standard applies to hermetic refrigerant motor-compressors (hereinafter referred to as motor-compressors) rated 7200 V or less, for use in air-conditioning and refrigerating equipment that...

References

Advertisement