DS/EN 50423-3+Corr.
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV – Part 3: Set of National Normative Aspects
inactive
| Organization: | DS |
| Publication Date: | 23 March 2006 |
| Status: | inactive |
| Page Count: | 375 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
Requirements may be specified in the project specification. This Part 3-11 applies to complete new lines only . Existing lines and their extension, modification or refurbishment are not covered, and existing designs may be applied. Notes 1 and 2 of EN 50341-1:2001 apply.
Document History
April 6, 2011
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV – Part 3: Set of National Normative Aspects
Requirements may be specified in the project specification. This Part 3-11 applies to complete new lines only . Existing lines and their extension, modification or refurbishment are not covered, and...
DS/EN 50423-3+Corr.
March 23, 2006
Overhead electrical lines exceeding AC 1 kV up to and including AC 45 kV – Part 3: Set of National Normative Aspects
Requirements may be specified in the project specification. This Part 3-11 applies to complete new lines only . Existing lines and their extension, modification or refurbishment are not covered, and...