DLA - MS8002 REV C

HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE

inactive
Organization: DLA
Publication Date: 30 June 1985
Status: inactive
Page Count: 4
scope:

This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document, when applicable.

LENGTH "L" TO BE MEASURED BETWEEN CENTER OF NIPPLE END AND CENTER OF FLANGE SEALING SURFACE ALONG A STRAIGHT LINE PARALLEL TO HOSE LENGTH WITH HOSE LAID OUT HORIZONTALLY AND STRAIGHT.

HOSE IN ACCORDANCE WITH MIL-H-27267.

HOSE ASSEMBLY TO BE SPECIFIED IN INCHES AND IN THE FOLLOWING LENGTH INCREMENTS ONLY:

UNDER 12 INCHES LONG, NOT LESS THAN ⅛ INCH INCREMENTS. TOLERANCE ± ⅛.

12 TO 18 INCHES LONG, NOT LESS THAN ¼ INCH INCREMENTS. TOLERANCE ± ⅛.

OVER 18 INCHES LONG, NOT LESS THAN ½ INCH INCREMENTS.

TOLERANCE FOR LENGTHS FROM 18 TO 36 INCHES ± ¼.

TOLERANCE FOR LENGTHS FROM 36 TO 50 INCHES ± ½.

TOLERANCE FOR LENGTHS OVER 50 INCHES ± 1%.

THE PART NUMBER SHALL BE FORMULATED TO REFLECT THE HOSE ASSEMBLY TUBE O.D., LENGTH, STYLE, AND ANGLE BETWEEN ELBOWS, AS APPLICABLE.

EXAMPLES OF PART NO.

Document History

July 14, 2016
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.
December 11, 2012
Hose Assembly, Polytetrafluoroethylene, Reusable Fittings, High Temperature, Medium Pressure, Flare-to-Flange
A description is not available for this item.
September 9, 2005
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.
September 24, 2003
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.
November 15, 1990
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
NOTICE OF VALIDATION MS8002C dated 30 June 1985, has been reviewed and determined to be valid for use in acquisition.
MS8002 REV C
June 30, 1985
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
This military standard is approved for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made...
December 15, 1976
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.
August 16, 1971
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.
February 20, 1967
HOSE ASSEMBLY, POLYTETRAFLUOROETHYLENE, REUSABLE FITTINGS, HIGH TEMPERATURE, MEDIUM PRESSURE, FLARE-TO-FLANGE
A description is not available for this item.

References

Advertisement