DLA - DESC-DWG-76017 REV E

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 23 October 1987
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS253 Dual 4-line to 1-line data selector/multiplexer

The case outlines shall be as designated in MIL-M-38510, appendix C and as follows:

Outline letter Case outline E D-2 (16-lead, ¼″ × ⅞″), dual-in-line package F F-5 (16-lead, ¼″ × ⅜″), flat package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 77 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E and F- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-76017 REV E
October 23, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 2, 1986
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, DATA SELECTOR/MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement