FORD - WSD-M1H555-G
FABRIC DELON DESIGN, WEFT KNITTED, HFW ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 20 November 2002 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric or polyurethane film. It can also be backed with HFW weldable backcoating.
Document History
November 6, 2008
FABRIC, DELON DESIGN, WEFT KNITTED, HFW ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
WSD-M1H555-G
November 20, 2002
FABRIC DELON DESIGN, WEFT KNITTED, HFW ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with...
April 8, 1994
FABRIC DELON DESIGN, WEFT KNITTED, HFW
1. SCOPE The material defined by this specification is a weft knitted Jacquard 20 gauge polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...