ISO 2203

Technical Drawings - Conventional Representation of Gears

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1973
Status: active
Page Count: 8
ICS Code (Gears): 21.200
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard establishes the conventional representation of the toothed portion of gears including worm gearing and chain wheels. It is applicable to detail drawings and assembly drawings.

 As a fundamental principle a gear is represented (except in axial section) as a solid part without teeth, but with the addition of the pitch surface in a thin long chain line.

NOTE - For uniformity all figures in this International Standard are in first angle projection (Method E). It should be understood that the third angle projection (Method A) could equally well have been used without prejudice to the principles established.

Document History

ISO 2203
January 1, 1973
Technical Drawings - Conventional Representation of Gears
SCOPE AND FIELD OF APPLICATION This International Standard establishes the conventional representation of the toothed portion of gears including worm gearing and chain wheels. It is applicable to...

References

Advertisement