FORD - SL-M2A9104-A

BEARING, DRY IMPREGNATED - SINTERED BRONZE ON STEEL

inactive, Most Current
Organization: FORD
Publication Date: 1 June 1990
Status: inactive
Page Count: 4
scope:

1. Scope. The material defined by this specification is a bronze powder sintered on to a steel strip. The interstices of the bronze are impregnated and overlaid with a polytetrafluoroethylene lead or a polytetrafluoroethylene/molybdenum disulphide mixture.

Document History

SL-M2A9104-A
June 1, 1990
BEARING, DRY IMPREGNATED - SINTERED BRONZE ON STEEL
1. Scope. The material defined by this specification is a bronze powder sintered on to a steel strip. The interstices of the bronze are impregnated and overlaid with a polytetrafluoroethylene lead or...
Advertisement