DS/EN 301469-8 V1.1.1
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS) Test Case Library (TCL); Part 8: Abstract Test Suite (ATS) -Network (NWK) layer -Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
The present document contains the Abstract Test Suite (ATS) specification to test the DECT Packet Radio Service (DPRS) Network (NWK) layer at the Portable radio Termination (PT). The objective of this test specification is to provide a basis for conformance tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturers' DECT equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [8] and ISO/IEC 9646-2 [9]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology.
Document History