FORD - WSS-M15J16-A2

PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 27 May 2004
Status: inactive
Page Count: 8
scope:

1. SCOPE

The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.

Document History

September 21, 2023
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 27, 2017
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts.
April 5, 2016
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clear coat system suitable for first surface application to interior plastic parts
May 21, 2009
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component basecoat/clearcoat system suitable for first surface application to interior plastic parts.
May 10, 2005
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.
WSS-M15J16-A2
May 27, 2004
PAINT, TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, LOW GLOSS (C-L) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a pigmented two-component urethane and/or basecoat/clearcoat system suitable for first surface application to interior plastic parts.

References

Advertisement