DS/ISO 2859-2

Sampling procedures for inspection by attributes - Part 2: Sampling plans indexed by limiting quality (LQ) for isolated lot inspection

inactive
Buy Now
Organization: DS
Publication Date: 21 October 1992
Status: inactive
Page Count: 47
ICS Code (Application of statistical methods): 03.120.30
scope:

This part of ISO 2859 establishes LQ sampling plans and procedures for inspection by attributes compatible with ISO 2859-1 that can be used when the switching rules given in ISO 2859-1 are not applied, for example, when lots are of an isolated nature. The plans in this part of ISO 2859 are indexed by a preferred series of limiting qualities (LQ) with a consumer's risk usually below 10%, but always below 13%. This method of indexing permits the "ad-hoc" procedure mentioned...

Document History

February 17, 2020
Sampling procedures for inspection by attributes – Part 2: Sampling plans indexed by limiting quality (LQ) for isolated lot inspection
This document specifies an acceptance sampling system for inspection by attributes indexed by limiting quality (LQ). The sampling system is used for lots in isolation (isolated sequences of lots, an...
DS/ISO 2859-2
October 21, 1992
Sampling procedures for inspection by attributes - Part 2: Sampling plans indexed by limiting quality (LQ) for isolated lot inspection
This part of ISO 2859 establishes LQ sampling plans and procedures for inspection by attributes compatible with ISO 2859-1 that can be used when the switching rules given in ISO 2859-1 are not...
Advertisement