ETSI - ETS 300 915
Digital Cellular Telecommunications System (Phase 2+); Terminal Adaptation Functions (TAF) for Services Using Synchronous Bearer Capabilities
| Organization: | ETSI |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This European Telecommunication Standard (ETS) defines Terminal Adaptation Functions (TAF) which are integrated in a Mobile Termination (MT) and which enable the attachment of Synchronous Terminals to an MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in specification GSM 07.01 (ETS 300 913) [8]. This ETS covers support of synchronous data services (see GSM 02.02 (ETS 300 904) [2]) for the following interfaces and procedures:
- V.22 DTE/DCE Interface;
- V.22 bis DTE/DCE Interface;
- V.26 ter DTE/DCE Interface;
- V.32 DTE/DCE Interface;
- X.21 DTE/DCE Interface;
- X.21 bis DTE/DCE Interface;
- X.25 Procedure;
- X.32 Procedure;
- V.25 bis Procedure;
- I.420 Interface (S).
LAPB is the only synchronous non-transparent protocol which is considered here.
Document History